Bourns, Inc. 500 OHM 0.25W Trimmer Potentiometer 3214X-1-501E

Description
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3214X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3214X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.25W Trimmer Potentiometer - 80-3214X-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3214X-1-501E
500 OHM 0.25W Trimmer Potentiometer 80-3214X-1-501E
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3214X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3214X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214X-1-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-501EDKR-ND
Trimmer Potentiometers 3214X-1-501EDKR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-501ETR-ND
Trimmer Potentiometers 3214X-1-501ETR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-501ECT-ND
Trimmer Potentiometers 3214X-1-501ECT-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 61H2018 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
61H2018
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 61H2018
TRIMMER POTENTIOMETER, 500 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns - 87W6072 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns
87W6072
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns 87W6072
TRIMMER POTENTIOMETER, 500 OHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3214X-1-501E 3214X-1-501EDKR-ND 61H2018 87W6072
Product Name 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details