Bourns, Inc. Trimmer Potentiometers 3214X-1-204E

Description
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214X-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-204EDKR-ND
Trimmer Potentiometers 3214X-1-204EDKR-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-204ECT-ND
Trimmer Potentiometers 3214X-1-204ECT-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-204ETR-ND
Trimmer Potentiometers 3214X-1-204ETR-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214X-1-204E
855636-3214X-1-204E
Trimmer Potentiometers - 3214X-1-204E 855636-3214X-1-204E
Manufacturer: Bourns Inc. Win Source Part Number: 855636-3214X-1-204E Series: Trimpot® 3214 - Sealed Features: 200 kOhms Trimmer Potentiometer 5.0 Turn Package: Reel - TR Family Name: 3214X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3214X-1-204ECT, 3214X-1-204ETR, 3214X-1-204EDKR, 3214X1204E

Manufacturer: Bourns Inc.
Win Source Part Number: 855636-3214X-1-204E
Series: Trimpot® 3214 - Sealed
Features: 200 kOhms Trimmer Potentiometer 5.0 Turn
Package: Reel - TR
Family Name: 3214X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3214X-1-204ECT, 3214X-1-204ETR, 3214X-1-204EDKR, 3214X1204E

Buy Now Datasheet
Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 61H2015 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
61H2015
Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 61H2015
TRIMMER POTENTIOMETER, 200KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns - 87W6071 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns
87W6071
Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns 87W6071
TRIMMER POTENTIOMETER, 200KOHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3214X-1-204EDKR-ND 855636-3214X-1-204E 61H2015 87W6071
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3214X-1-204E Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometer, 200Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details