Bourns, Inc. Trimmer Potentiometers 3214X-1-201E

Description
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214X-1-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-201ECT-ND
Trimmer Potentiometers 3214X-1-201ECT-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-201EDKR-ND
Trimmer Potentiometers 3214X-1-201EDKR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-201ETR-ND
Trimmer Potentiometers 3214X-1-201ETR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
200 OHM 0.25W Trimmer Potentiometer - 80-3214X-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.25W Trimmer Potentiometer
80-3214X-1-201E
200 OHM 0.25W Trimmer Potentiometer 80-3214X-1-201E
TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3214X-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3214X-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pot, Trimmer, 200 Ohm, 5Turn, Smd; Trimpot Type Bourns - 61H2012 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 200 Ohm, 5Turn, Smd; Trimpot Type Bourns
61H2012
Pot, Trimmer, 200 Ohm, 5Turn, Smd; Trimpot Type Bourns 61H2012
POT, TRIMMER, 200 OHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

POT, TRIMMER, 200 OHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 200 Ohm, 5Turn, Smd; Trimpot Type Bourns - 41Y1388 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 200 Ohm, 5Turn, Smd; Trimpot Type Bourns
41Y1388
Pot, Trimmer, 200 Ohm, 5Turn, Smd; Trimpot Type Bourns 41Y1388
POT, TRIMMER, 200 OHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

POT, TRIMMER, 200 OHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214X-1-201ECT-ND 80-3214X-1-201E 61H2012
Product Name Trimmer Potentiometers 200 OHM 0.25W Trimmer Potentiometer Pot, Trimmer, 200 Ohm, 5Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers