Bourns, Inc. Trimmer Potentiometers 3214X-1-103E

Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214X-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-103ETR-ND
Trimmer Potentiometers 3214X-1-103ETR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-103ECT-ND
Trimmer Potentiometers 3214X-1-103ECT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-103EDKR-ND
Trimmer Potentiometers 3214X-1-103EDKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214X-1-103E
906547-3214X-1-103E
Trimmer Potentiometers - 3214X-1-103E 906547-3214X-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 906547-3214X-1-103E Series: Trimpot® 3214 - Sealed Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3214X Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3214X-1-103ECT, 3214X-1-103EDKR, 3214X1103E, 3214X-1-103ETR

Manufacturer: Bourns Inc.
Win Source Part Number: 906547-3214X-1-103E
Series: Trimpot® 3214 - Sealed
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3214X
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3214X-1-103ECT, 3214X-1-103EDKR, 3214X1103E, 3214X-1-103ETR

Buy Now Datasheet
Trimmer Potentiometers - 7432296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432296
Trimmer Potentiometers 7432296
SMD 5 turns trimmer 10K 10% top adjust

SMD 5 turns trimmer 10K 10% top adjust

Supplier's Site
Trimmer Potentiometers - 7432296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432296P
Trimmer Potentiometers 7432296P
SMD 5 turns trimmer 10K 10% top adjust

SMD 5 turns trimmer 10K 10% top adjust

Supplier's Site
Trimmer Potentiometers - 1675404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675404
Trimmer Potentiometers 1675404
SMD 5 turns trimmer 10K 10% top adjust

SMD 5 turns trimmer 10K 10% top adjust

Supplier's Site
0.25W Trimmer Potentiometer - 80-3214X-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214X-1-103E
0.25W Trimmer Potentiometer 80-3214X-1-103E
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3214X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3214X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 10K Ohm 5 Turn Smd; Trimpot Type Bourns - 61H2008 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10K Ohm 5 Turn Smd; Trimpot Type Bourns
61H2008
Trimmer Potentiometer 10K Ohm 5 Turn Smd; Trimpot Type Bourns 61H2008
TRIMMER POTENTIOMETER 10K OHM 5 TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10K OHM 5 TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 10Kohm, 5 Turn, Smd; Track Resistance Bourns - 42Y1362 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 10Kohm, 5 Turn, Smd; Track Resistance Bourns
42Y1362
Pot, Trimmer, 10Kohm, 5 Turn, Smd; Track Resistance Bourns 42Y1362
POT, TRIMMER, 10KOHM, 5 TURN, SMD; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

POT, TRIMMER, 10KOHM, 5 TURN, SMD; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimpot Type Bourns - 75K9567 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
75K9567
Trimpot Type Bourns 75K9567
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3214X-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214X-1-103E
Trimmer Potentiometers 3214X-1-103E
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3214X-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3214X-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3214X-1-103E
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214X-1-103ETR-ND 906547-3214X-1-103E 7432296 7432296P 80-3214X-1-103E 61H2008 42Y1362 75K9567 3214X-1-103E 3214X-1-103E
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3214X-1-103E Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 10K Ohm 5 Turn Smd; Trimpot Type Bourns Pot, Trimmer, 10Kohm, 5 Turn, Smd; Track Resistance Bourns Trimpot Type Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Pin Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor Single Resistor Single Resistor Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers