Bourns, Inc. 0.25W Trimmer Potentiometer 3214X-1-102E

Description
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3214X-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3214X-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-102E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3214X-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214X-1-102E
0.25W Trimmer Potentiometer 80-3214X-1-102E
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3214X-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3214X-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214X-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214X-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-102EDKR-ND
Trimmer Potentiometers 3214X-1-102EDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-102ECT-ND
Trimmer Potentiometers 3214X-1-102ECT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214X-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214X-1-102ETR-ND
Trimmer Potentiometers 3214X-1-102ETR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns - 87W6070 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns
87W6070
Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns 87W6070
TRIMMER POTENTIOMETER, 1KOHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 SeriesRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 SeriesRoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 61H2007 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
61H2007
Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 61H2007
TRIMMER POTENTIOMETER, 1KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3214X-1-102E 3214X-1-102EDKR-ND 87W6070 61H2007
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd; Trimpot Type Bourns Trimmer Potentiometer, 1Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers