Bourns, Inc. Resistor 3214W-FW5-203

Description
POTENTIOMETER TRIMMING 20KOHM W/SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY
Description
POTENTIOMETER TRIMMING 20KOHM W/SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54505765 - Radwell International
Willingboro, NJ, United States
Resistor
54505765
Resistor 54505765
POTENTIOMETER TRIMMING 20KOHM W/SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER TRIMMING 20KOHM W/SHAFT EXTENSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 54505765
Product Name Resistor
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details