Bourns, Inc. Trimmer Potentiometers 3214W-2-504E

Description
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214W-2-504E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-2-504E-ND
Trimmer Potentiometers 3214W-2-504E-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,500Kohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns - 61H2004 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Kohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns
61H2004
Res,cermet,500Kohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns 61H2004
RES,Cermet,500KOhms, 10+/-% Tol,-100,100ppm-TC,2 015-Case

RES,Cermet,500KOhms,10+/-% Tol,-100,100ppm-TC,2015-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214W-2-504E-ND 61H2004
Product Name Trimmer Potentiometers Res,cermet,500Kohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details