Bourns, Inc. Trimmer Potentiometers - 3214W-2-104E 3214W-2-104E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855635-3214W-2-104E Series: Trimpot® 3214 - Sealed Features: 100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3214W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855635-3214W-2-104E Series: Trimpot® 3214 - Sealed Features: 100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3214W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214W-2-104E
855635-3214W-2-104E
Trimmer Potentiometers - 3214W-2-104E 855635-3214W-2-104E
Manufacturer: Bourns Inc. Win Source Part Number: 855635-3214W-2-104E Series: Trimpot® 3214 - Sealed Features: 100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5.0 Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3214W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855635-3214W-2-104E
Series: Trimpot® 3214 - Sealed
Features: 100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5.0 Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3214W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3214W-2-104E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-2-104E-ND
Trimmer Potentiometers 3214W-2-104E-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
100KOHM 0.25W Trimmer Potentiometer - 80-3214W-2-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.25W Trimmer Potentiometer
80-3214W-2-104E
100KOHM 0.25W Trimmer Potentiometer 80-3214W-2-104E
TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3214W-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-2-104E can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3214W-2-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-2-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 855635-3214W-2-104E 3214W-2-104E-ND 80-3214W-2-104E
Product Name Trimmer Potentiometers - 3214W-2-104E Trimmer Potentiometers 100KOHM 0.25W Trimmer Potentiometer
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0669 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer Knobs - 2439555 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details