Bourns, Inc. Trimmer Potentiometers 3214W-2-101E

Description
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214W-2-101E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-2-101E-ND
Trimmer Potentiometers 3214W-2-101E-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns - 61H1996 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns
61H1996
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns 61H1996
RES,Cermet,100Ohms,1 0+/-% Tol,-100,100ppm-TC,2 015-Case

RES,Cermet,100Ohms,10+/-% Tol,-100,100ppm-TC,2015-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214W-2-101E-ND 61H1996
Product Name Trimmer Potentiometers Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2015-Case Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details