Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3214W-1-504E

Description
Win Source Part Number: 1164011-3214W-1-504E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Alternative Parts (Cross-Reference): 3214W-1-504E.; 3214W1-504E; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3214W1504E,3214W-1-5 04ETR,3214W-1-504ECT ,3214W-1-504EDKR Base Product Number: 3214W
Request a Quote Datasheet
Description
Win Source Part Number: 1164011-3214W-1-504E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Alternative Parts (Cross-Reference): 3214W-1-504E.; 3214W1-504E; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3214W1504E,3214W-1-5 04ETR,3214W-1-504ECT ,3214W-1-504EDKR Base Product Number: 3214W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1164011-3214W-1-504E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1164011-3214W-1-504E
Win Source Part Number: 1164011-3214W-1-504E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 kOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Alternative Parts (Cross-Reference): 3214W-1-504E.; 3214W1-504E; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3214W1504E,3214W-1-5 04ETR,3214W-1-504ECT ,3214W-1-504EDKR Base Product Number: 3214W

Win Source Part Number: 1164011-3214W-1-504E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3214 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 kOhms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
Alternative Parts (Cross-Reference): 3214W-1-504E.; 3214W1-504E;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3214W1504E,3214W-1-504ETR,3214W-1-504ECT,3214W-1-504EDKR
Base Product Number: 3214W

Buy Now Datasheet
500KOHM 0.25W Trimmer Potentiometer - 80-3214W-1-504E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.25W Trimmer Potentiometer
80-3214W-1-504E
500KOHM 0.25W Trimmer Potentiometer 80-3214W-1-504E
TRIMMER 500KOHM 0.25W J LEAD TOP Product overview: 3214W-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-504E can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.25W J LEAD TOP Product overview: 3214W-1-504E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-504E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-1-504ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-504ECT-ND
Trimmer Potentiometers 3214W-1-504ECT-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-504ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-504ETR-ND
Trimmer Potentiometers 3214W-1-504ETR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-504EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-504EDKR-ND
Trimmer Potentiometers 3214W-1-504EDKR-ND
500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2401629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401629
Trimmer Potentiometers 2401629
3214W topadj SMT cermet trimmer,500K 4mm

3214W topadj SMT cermet trimmer,500K 4mm

Supplier's Site
Trimmer Potentiometers - 2401629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401629P
Trimmer Potentiometers 2401629P
3214W topadj SMT cermet trimmer,500K 4mm

3214W topadj SMT cermet trimmer,500K 4mm

Supplier's Site
Trimmer Potentiometers - 1673537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673537
Trimmer Potentiometers 1673537
3214W topadj SMT cermet trimmer,500K 4mm

3214W topadj SMT cermet trimmer,500K 4mm

Supplier's Site
Trimmer Potentiometer 500Kohm 5Turn Smd; Trimpot Type Bourns - 58K3042 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500Kohm 5Turn Smd; Trimpot Type Bourns
58K3042
Trimmer Potentiometer 500Kohm 5Turn Smd; Trimpot Type Bourns 58K3042
TRIMMER POTENTIOMETER 500KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimpot Type Bourns - 75K9557 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
75K9557
Trimpot Type Bourns 75K9557
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 500K, 10%, 5Turn, Smd; Track Resistance Bourns - 15J5606 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 10%, 5Turn, Smd; Track Resistance Bourns
15J5606
Trimmer, Pot, 500K, 10%, 5Turn, Smd; Track Resistance Bourns 15J5606
TRIMMER, POT, 500K, 10%, 5TURN, SMD; Track Resistance:500kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 500K, 10%, 5TURN, SMD; Track Resistance:500kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1164011-3214W-1-504E 80-3214W-1-504E 3214W-1-504ECT-ND 2401629 2401629P 58K3042 75K9557 15J5606
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 500KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 500Kohm 5Turn Smd; Trimpot Type Bourns Trimpot Type Bourns Trimmer, Pot, 500K, 10%, 5Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500000 ohms 500000 ohms 500000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers