Bourns, Inc. Trimmer Potentiometers 3214W-1-502E

Description
3214W top adj SMT cermet trimmer,5K 4mm
Request a Quote Datasheet
Description
3214W top adj SMT cermet trimmer,5K 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2401556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401556
Trimmer Potentiometers 2401556
3214W top adj SMT cermet trimmer,5K 4mm

3214W top adj SMT cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 2401556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401556P
Trimmer Potentiometers 2401556P
3214W top adj SMT cermet trimmer,5K 4mm

3214W top adj SMT cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 1673544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673544
Trimmer Potentiometers 1673544
3214W top adj SMT cermet trimmer,5K 4mm

3214W top adj SMT cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 3214W-1-502E - 763160-3214W-1-502E - Win Source Electronics
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214W-1-502E
763160-3214W-1-502E
Trimmer Potentiometers - 3214W-1-502E 763160-3214W-1-502E
Manufacturer: Bourns Inc. Win Source Part Number: 763160-3214W-1-502E Series: Trimpot 3214 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 5k Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3214 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Alternative Parts (Cross-Reference): SM-4W502; 44WR5K; 45WR5KLFT13; ; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763160-3214W-1-502E
Series: Trimpot 3214 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 5k
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3214
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Alternative Parts (Cross-Reference): SM-4W502; 44WR5K; 45WR5KLFT13; ;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3214W-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-502ETR-ND
Trimmer Potentiometers 3214W-502ETR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-502ECT-ND
Trimmer Potentiometers 3214W-502ECT-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-502EDKR-ND
Trimmer Potentiometers 3214W-502EDKR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3214W-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214W-1-502E
0.25W Trimmer Potentiometer 80-3214W-1-502E
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 3214W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 3214W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns - 59K0383 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns
59K0383
Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns 59K0383
TRIMMER POTENTIOMETER 5KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 5Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9553 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9553
Trimmer Potentiometer, 5Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9553
TRIMMER POTENTIOMETER, 5KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5K, 10%, 5Turn, Smd; Track Resistance Bourns - 15J5604 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 10%, 5Turn, Smd; Track Resistance Bourns
15J5604
Trimmer, Pot, 5K, 10%, 5Turn, Smd; Track Resistance Bourns 15J5604
TRIMMER, POT, 5K, 10%, 5TURN, SMD; Track Resistance:5kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

TRIMMER, POT, 5K, 10%, 5TURN, SMD; Track Resistance:5kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site
Trimmer, 5Kohm, 5 Turn, Smd; Track Resistance Bourns - 40Y9140 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5Kohm, 5 Turn, Smd; Track Resistance Bourns
40Y9140
Trimmer, 5Kohm, 5 Turn, Smd; Track Resistance Bourns 40Y9140
TRIMMER, 5KOHM, 5 TURN, SMD; Track Resistance:5kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 5KOHM, 5 TURN, SMD; Track Resistance:5kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3214W-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3214W-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3214W-1-502E
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - 3214W-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-502E
Trimmer Potentiometers 3214W-1-502E
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH - 70153443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH
70153443
Trimmer;Cermet;Rest 5 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH 70153443
3214 Series 5-Turn Trimming Potentiometers 4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90. Sealed to Withstand Board Wash Processing Pick and Place Centering Design, with Flush Adjustment 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint Patent #5047746 Advanced Drive/Wiper Mechanism

3214 Series 5-Turn Trimming Potentiometers
4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90.

  • Sealed to Withstand Board Wash Processing
  • Pick and Place Centering Design, with Flush Adjustment
  • 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint
  • Patent #5047746 Advanced Drive/Wiper Mechanism
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 2401556 2401556P 763160-3214W-1-502E 3214W-502ETR-ND 80-3214W-1-502E 59K0383 15J5604 40Y9140 3214W-1-502E 3214W-1-502E 70153443
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3214W-1-502E Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns Trimmer, Pot, 5K, 10%, 5Turn, Smd; Track Resistance Bourns Trimmer, 5Kohm, 5 Turn, Smd; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor Single Resistor Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data