Bourns, Inc. 500 OHM 0.25W Trimmer Potentiometer 3214W-1-501G

Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.25W Trimmer Potentiometer - 80-3214W-1-501G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3214W-1-501G
500 OHM 0.25W Trimmer Potentiometer 80-3214W-1-501G
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501G can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3214W-1-501GCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-501GCT-ND
Trimmer Potentiometers 118-3214W-1-501GCT-ND
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3214W-1-501GTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-501GTR-ND
Trimmer Potentiometers 118-3214W-1-501GTR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3214W-1-501GDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-501GDKR-ND
Trimmer Potentiometers 118-3214W-1-501GDKR-ND
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3214W-1-501G 118-3214W-1-501GCT-ND
Product Name 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers
Technology / Construction Cermet Cermet
Resistance Range 500 ohms 500 ohms
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5220BN100 - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Digital Potentiometer
View Details