Bourns, Inc. 500 OHM 0.25W Trimmer Potentiometer 3214W-1-501E

Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.25W Trimmer Potentiometer - 80-3214W-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3214W-1-501E
500 OHM 0.25W Trimmer Potentiometer 80-3214W-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3214W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-501ETR-ND
Trimmer Potentiometers 3214W-501ETR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-501ECT-ND
Trimmer Potentiometers 3214W-501ECT-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-501EDKR-ND
Trimmer Potentiometers 3214W-501EDKR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2401528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401528
Trimmer Potentiometers 2401528
Bourns 3214W-1-501E

Bourns 3214W-1-501E

Supplier's Site
Trimmer Potentiometers - 2401528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401528P
Trimmer Potentiometers 2401528P
Bourns 3214W-1-501E

Bourns 3214W-1-501E

Supplier's Site
Trimmer Potentiometers - 1673540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673540
Trimmer Potentiometers 1673540
Bourns 3214W-1-501E

Bourns 3214W-1-501E

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214W-1-501E
807882-3214W-1-501E
Trimmer Potentiometers - 3214W-1-501E 807882-3214W-1-501E
Manufacturer: Bourns Inc. Win Source Part Number: 807882-3214W-1-501E Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 500 Ohms Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: 3214W

Manufacturer: Bourns Inc.
Win Source Part Number: 807882-3214W-1-501E
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: 3214W

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 5Turn Smd; Trimpot Type Bourns - 60K7110 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 5Turn Smd; Trimpot Type Bourns
60K7110
Trimmer Potentiometer 500 Ohm 5Turn Smd; Trimpot Type Bourns 60K7110
TRIMMER POTENTIOMETER 500 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9551 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9551
Trimmer Potentiometer, 500 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9551
TRIMMER POTENTIOMETER, 500 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3214W-1-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-501E
Trimmer Potentiometers 3214W-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 500 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH - 70153442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH
70153442
Trimmer;Cermet;Rest 500 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH 70153442
3214 Series 5-Turn Trimming Potentiometers 4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90. Sealed to Withstand Board Wash Processing Pick and Place Centering Design, with Flush Adjustment 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint Patent #5047746 Advanced Drive/Wiper Mechanism

3214 Series 5-Turn Trimming Potentiometers
4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90.

  • Sealed to Withstand Board Wash Processing
  • Pick and Place Centering Design, with Flush Adjustment
  • 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint
  • Patent #5047746 Advanced Drive/Wiper Mechanism
Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3214W-1-501E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3214W-1-501E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3214W-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214W-1-501E 3214W-501ETR-ND 2401528 2401528P 807882-3214W-1-501E 60K7110 3214W-1-501E 70153442 3214W-1-501E
Product Name 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 3214W-1-501E Trimmer Potentiometer 500 Ohm 5Turn Smd; Trimpot Type Bourns Trimmer Potentiometers Trimmer;Cermet;Rest 500 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data