Bourns, Inc. Trimmer Potentiometers 3214W-1-253E

Description
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214W-1-253ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-253ETR-ND
Trimmer Potentiometers 3214W-1-253ETR-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-253ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-253ECT-ND
Trimmer Potentiometers 3214W-1-253ECT-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-253EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-253EDKR-ND
Trimmer Potentiometers 3214W-1-253EDKR-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214W-1-253E
763159-3214W-1-253E
Trimmer Potentiometers - 3214W-1-253E 763159-3214W-1-253E
Manufacturer: Bourns Inc. Win Source Part Number: 763159-3214W-1-253E Series: Trimpot 3214 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 25k Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3214 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Alternative Parts (Cross-Reference): 45WR25KTB; 44WR25KTB; 44WR25KT7; ; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763159-3214W-1-253E
Series: Trimpot 3214 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 25k
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3214
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Alternative Parts (Cross-Reference): 45WR25KTB; 44WR25KTB; 44WR25KT7; ;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer, Pot, 25K, 5Turn, Smd; Trimpot Type Bourns - 06X4086 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25K, 5Turn, Smd; Trimpot Type Bourns
06X4086
Trimmer, Pot, 25K, 5Turn, Smd; Trimpot Type Bourns 06X4086
TRIMMER, POT, 25K, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 25K, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 61H1995 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
61H1995
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 61H1995
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3214W-1-253ETR-ND 763159-3214W-1-253E 06X4086 61H1995
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3214W-1-253E Trimmer, Pot, 25K, 5Turn, Smd; Trimpot Type Bourns Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers