Bourns, Inc. Trimmer Potentiometers 3214W-1-223E

Description
TRIMMER 22K OHM 0.25W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 22K OHM 0.25W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3214W-1-223ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-223ECT-ND
Trimmer Potentiometers 118-3214W-1-223ECT-ND
TRIMMER 22K OHM 0.25W J LEAD TOP

TRIMMER 22K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3214W-1-223ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-223ETR-ND
Trimmer Potentiometers 118-3214W-1-223ETR-ND
22 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

22 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3214W-1-223EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-223EDKR-ND
Trimmer Potentiometers 118-3214W-1-223EDKR-ND
TRIMMER 22K OHM 0.25W J LEAD TOP

TRIMMER 22K OHM 0.25W J LEAD TOP

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3214W-1-223E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214W-1-223E
0.25W Trimmer Potentiometer 80-3214W-1-223E
TRIMMER 22K OHM 0.25W J LEAD TOP Product overview: 3214W-1-223E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-223E can be used for catalog matching and distributor lookup.

TRIMMER 22K OHM 0.25W J LEAD TOP Product overview: 3214W-1-223E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-223E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 22K, 5Turn, Smd; Trimpot Type Bourns - 06X8836 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 22K, 5Turn, Smd; Trimpot Type Bourns
06X8836
Trimmer, Pot, 22K, 5Turn, Smd; Trimpot Type Bourns 06X8836
TRIMMER, POT, 22K, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 22K, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:22kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 17M3559 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
17M3559
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 17M3559
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3214W-1-223ECT-ND 80-3214W-1-223E 06X8836 17M3559
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer, Pot, 22K, 5Turn, Smd; Trimpot Type Bourns Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details