Bourns, Inc. Trimmer Potentiometer, 20Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 3214W-1-203E.

Description
TRIMMER POTENTIOMETER, 20KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes
Description
TRIMMER POTENTIOMETER, 20KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 20Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 28AC8619 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
28AC8619
Trimmer Potentiometer, 20Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 28AC8619
TRIMMER POTENTIOMETER, 20KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC8619
Product Name Trimmer Potentiometer, 20Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers