TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3214W-1-202G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-202G can be used for catalog matching and distributor lookup.
TRIMMER 2K OHM 0.25W J LEAD TOP
TRIMMER 2K OHM 0.25W J LEAD TOP
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
RES,Cermet,2KOhms,10
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-3214W-1-202G | 118-3214W-1-202GDKR-ND | 10C0707 |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Res,cermet,2Kohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 2000 ohms | ||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | ||
| Standards and Certifications | RoHS |