Bourns, Inc. 0.25W Trimmer Potentiometer 3214W-1-202E

Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3214W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3214W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-202E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3214W-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214W-1-202E
0.25W Trimmer Potentiometer 80-3214W-1-202E
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3214W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3214W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 2401540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401540
Trimmer Potentiometers 2401540
3214W top adj SMT cermet trimmer,2K 4mm

3214W top adj SMT cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 2401540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401540P
Trimmer Potentiometers 2401540P
3214W top adj SMT cermet trimmer,2K 4mm

3214W top adj SMT cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 1673543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673543
Trimmer Potentiometers 1673543
3214W top adj SMT cermet trimmer,2K 4mm

3214W top adj SMT cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 3214W-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-202EDKR-ND
Trimmer Potentiometers 3214W-202EDKR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-202ETR-ND
Trimmer Potentiometers 3214W-202ETR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-202ECT-ND
Trimmer Potentiometers 3214W-202ECT-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 5Turn Smd; Trimpot Type Bourns - 52F6797 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 5Turn Smd; Trimpot Type Bourns
52F6797
Trimmer Potentiometer 2Kohm 5Turn Smd; Trimpot Type Bourns 52F6797
TRIMMER POTENTIOMETER 2KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 2Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9545 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9545
Trimmer Potentiometer, 2Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9545
TRIMMER POTENTIOMETER, 2KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 5 Turn 2K; Track Resistance Bourns - 15J5601 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 5 Turn 2K; Track Resistance Bourns
15J5601
Trimmer, Smd, 5 Turn 2K; Track Resistance Bourns 15J5601
TRIMMER, SMD, 5 TURN 2K; Track Resistance:2kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 5 TURN 2K; Track Resistance:2kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 2Kohm, 5 Turn, Smd; Track Resistance Bourns - 40Y9138 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2Kohm, 5 Turn, Smd; Track Resistance Bourns
40Y9138
Trimmer, 2Kohm, 5 Turn, Smd; Track Resistance Bourns 40Y9138
TRIMMER, 2KOHM, 5 TURN, SMD; Track Resistance:2kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 2KOHM, 5 TURN, SMD; Track Resistance:2kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns - 82AC1425 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns
82AC1425
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns 82AC1425
TRIMMER-SMD 4MM SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-SMD 4MM SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-1-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-202E
Trimmer Potentiometers 3214W-1-202E
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3214W-1-202E 2401540 2401540P 3214W-202EDKR-ND 52F6797 15J5601 82AC1425 3214W-1-202E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 2Kohm 5Turn Smd; Trimpot Type Bourns Trimmer, Smd, 5 Turn 2K; Track Resistance Bourns Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers