Bourns, Inc. Trimmer Potentiometers 3214W-1-201E

Description
3214W topadj SMT cermet trimmer,200R 4mm
Request a Quote Datasheet
Description
3214W topadj SMT cermet trimmer,200R 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2401512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401512
Trimmer Potentiometers 2401512
3214W topadj SMT cermet trimmer,200R 4mm

3214W topadj SMT cermet trimmer,200R 4mm

Supplier's Site
Trimmer Potentiometers - 2401512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401512P
Trimmer Potentiometers 2401512P
3214W topadj SMT cermet trimmer,200R 4mm

3214W topadj SMT cermet trimmer,200R 4mm

Supplier's Site
Trimmer Potentiometers - 1622559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622559
Trimmer Potentiometers 1622559
3214W topadj SMT cermet trimmer,200R 4mm

3214W topadj SMT cermet trimmer,200R 4mm

Supplier's Site
Trimmer Potentiometers - 3214W-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-201ETR-ND
Trimmer Potentiometers 3214W-201ETR-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-201ECT-ND
Trimmer Potentiometers 3214W-201ECT-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-201EDKR-ND
Trimmer Potentiometers 3214W-201EDKR-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
200 OHM 0.25W Trimmer Potentiometer - 80-3214W-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.25W Trimmer Potentiometer
80-3214W-1-201E
200 OHM 0.25W Trimmer Potentiometer 80-3214W-1-201E
TRIMMER 200 OHM 0.25W J LEAD TOP Product overview: 3214W-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.25W J LEAD TOP Product overview: 3214W-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1010365-3214W-1-201E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1010365-3214W-1-201E
Win Source Part Number: 1010365-3214W-1-201E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 Ohms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3214W-201ECT-NDR,321 4W1201E,3214W-201ETR -NDR,3214W-201EDKR,3 214W-201ETR,3214W-20 1EDKR-NDR,3214W-201E CT,3214W-1-201ECT Base Product Number: 3214W

Win Source Part Number: 1010365-3214W-1-201E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3214 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3214W-201ECT-NDR,3214W1201E,3214W-201ETR-NDR,3214W-201EDKR,3214W-201ETR,3214W-201EDKR-NDR,3214W-201ECT,3214W-1-201ECT
Base Product Number: 3214W

Buy Now Datasheet
Trimmer;Cermet;Rest 200 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH - 70153439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 200 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH
70153439
Trimmer;Cermet;Rest 200 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH 70153439
3214 Series 5-Turn Trimming Potentiometers 4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90. Sealed to Withstand Board Wash Processing Pick and Place Centering Design, with Flush Adjustment 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint Patent #5047746 Advanced Drive/Wiper Mechanism

3214 Series 5-Turn Trimming Potentiometers
4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90.

  • Sealed to Withstand Board Wash Processing
  • Pick and Place Centering Design, with Flush Adjustment
  • 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint
  • Patent #5047746 Advanced Drive/Wiper Mechanism
Supplier's Site
Trimmer Potentiometer 200 Ohm 5Turn Smd; Trimpot Type Bourns - 52F6794 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200 Ohm 5Turn Smd; Trimpot Type Bourns
52F6794
Trimmer Potentiometer 200 Ohm 5Turn Smd; Trimpot Type Bourns 52F6794
TRIMMER POTENTIOMETER 200 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 5 Turn, 200R, 0.25W; Track Resistance Bourns - 47Y7238 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5 Turn, 200R, 0.25W; Track Resistance Bourns
47Y7238
Trimmer, 5 Turn, 200R, 0.25W; Track Resistance Bourns 47Y7238
TRIMMER, 5 TURN, 200R, 0.25W; Track Resistance:200ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 5 TURN, 200R, 0.25W; Track Resistance:200ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 200 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9544 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9544
Trimmer Potentiometer, 200 Ohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9544
TRIMMER POTENTIOMETER, 200 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3214W-1-201E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3214W-1-201E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3214W-1-201E
TRIMMER 200 OHM 0.25W J LEAD TOP

TRIMMER 200 OHM 0.25W J LEAD TOP

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3214W-1-201E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3214W-1-201E
Resistors >> Variable Resistors/Potentiometers 3214W-1-201E
±10% ±100ppm/°C 250mW 200Ω SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 200Ω SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-1-201E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-201E
Trimmer Potentiometers 3214W-1-201E
TRIMMER 200 OHM 0.25W J LEAD TOP

TRIMMER 200 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 2401512 2401512P 3214W-201ETR-ND 80-3214W-1-201E 1010365-3214W-1-201E 70153439 52F6794 47Y7238 3214W-1-201E 3214W-1-201E 3214W-1-201E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 200 OHM 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 200 Ohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH Trimmer Potentiometer 200 Ohm 5Turn Smd; Trimpot Type Bourns Trimmer, 5 Turn, 200R, 0.25W; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details