Bourns, Inc. Trimpot Type Bourns 3214W-1-201E.

Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes
Description
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimpot Type Bourns - 26AC7006 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
26AC7006
Trimpot Type Bourns 26AC7006
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC7006
Product Name Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details