Bourns, Inc. 0.25W Trimmer Potentiometer 3214W-1-105E

Description
TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3214W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3214W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3214W-1-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214W-1-105E
0.25W Trimmer Potentiometer 80-3214W-1-105E
TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3214W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3214W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-1-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-105ECT-ND
Trimmer Potentiometers 3214W-1-105ECT-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-105ETR-ND
Trimmer Potentiometers 3214W-1-105ETR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-105EDKR-ND
Trimmer Potentiometers 3214W-1-105EDKR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2401641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401641
Trimmer Potentiometers 2401641
Bourns 3214W-1-105E

Bourns 3214W-1-105E

Supplier's Site
Trimmer Potentiometers - 2401641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401641P
Trimmer Potentiometers 2401641P
Bourns 3214W-1-105E

Bourns 3214W-1-105E

Supplier's Site
Trimmer Potentiometers - 1673538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673538
Trimmer Potentiometers 1673538
Bourns 3214W-1-105E

Bourns 3214W-1-105E

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
991863-3214W-1-105E
Potentiometers, Variable Resistors - Trimmer Potentiometers 991863-3214W-1-105E
Win Source Part Number: 991863-3214W-1-105E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 mOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3214W1105E,3214W-1-1 05ECT,3214W-1-105ETR ,3214W-1-105EDKR Base Product Number: 3214W

Win Source Part Number: 991863-3214W-1-105E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3214 - Sealed
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 mOhms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3214W1105E,3214W-1-105ECT,3214W-1-105ETR,3214W-1-105EDKR
Base Product Number: 3214W

Buy Now Datasheet
Trimmer Potentiometer 1Mohm 5Turn Smd; Track Resistance Bourns - 04B2445 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Mohm 5Turn Smd; Track Resistance Bourns
04B2445
Trimmer Potentiometer 1Mohm 5Turn Smd; Track Resistance Bourns 04B2445
TRIMMER POTENTIOMETER 1MOHM 5TURN SMD; TRACK RESISTANCE:1MOHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3214 SERIES; NO. OF TURNS:5TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

TRIMMER POTENTIOMETER 1MOHM 5TURN SMD; TRACK RESISTANCE:1MOHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3214 SERIES; NO. OF TURNS:5TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; FILTER TERMINALS:SMD ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns - 15J5600 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns
15J5600
Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns 15J5600
TRIMMER, POT, 1M, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Qualification:-RoHS Compliant: Yes

TRIMMER, POT, 1M, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3214W-1-105E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-105E
Trimmer Potentiometers 3214W-1-105E
TRIMMER 1M OHM 0.25W J LEAD TOP

TRIMMER 1M OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3214W-1-105E 3214W-1-105ECT-ND 2401641 2401641P 991863-3214W-1-105E 04B2445 15J5600 3214W-1-105E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 1Mohm 5Turn Smd; Track Resistance Bourns Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E-3 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data