Bourns, Inc. 100KOHM 0.25W Trimmer Potentiometer 3214W-1-104G

Description
TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3214W-1-104G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-104G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3214W-1-104G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-104G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100KOHM 0.25W Trimmer Potentiometer - 80-3214W-1-104G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.25W Trimmer Potentiometer
80-3214W-1-104G
100KOHM 0.25W Trimmer Potentiometer 80-3214W-1-104G
TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3214W-1-104G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-104G can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3214W-1-104G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-104G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214W-1-104G
717223-3214W-1-104G
Trimmer Potentiometers - 3214W-1-104G 717223-3214W-1-104G
Manufacturer: Bourns Inc. Win Source Part Number: 717223-3214W-1-104G Packaging: Tape and Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 100 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 3214W Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)

Manufacturer: Bourns Inc.
Win Source Part Number: 717223-3214W-1-104G
Packaging: Tape and Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 100 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 3214W
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)

Buy Now
Trimmer Potentiometers - 118-3214W-1-104GTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-104GTR-ND
Trimmer Potentiometers 118-3214W-1-104GTR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3214W-1-104GDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-104GDKR-ND
Trimmer Potentiometers 118-3214W-1-104GDKR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3214W-1-104GCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214W-1-104GCT-ND
Trimmer Potentiometers 118-3214W-1-104GCT-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,100Kohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns - 10C0706 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Kohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
10C0706
Res,cermet,100Kohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns 10C0706
RES,Cermet,100KOhms, 10+/-% Tol,-100,100ppm-TC,2 019-Case

RES,Cermet,100KOhms,10+/-% Tol,-100,100ppm-TC,2019-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214W-1-104G 717223-3214W-1-104G 118-3214W-1-104GTR-ND 10C0706
Product Name 100KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3214W-1-104G Trimmer Potentiometers Res,cermet,100Kohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 100000 ohms 100000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data