Bourns, Inc. 0.25W Trimmer Potentiometer 3214W-1-103E

Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3214W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3214W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3214W-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214W-1-103E
0.25W Trimmer Potentiometer 80-3214W-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3214W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3214W-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-103EDKR-ND
Trimmer Potentiometers 3214W-103EDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-103ETR-ND
Trimmer Potentiometers 3214W-103ETR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-103ECT-ND
Trimmer Potentiometers 3214W-103ECT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214W-1-103E
848330-3214W-1-103E
Trimmer Potentiometers - 3214W-1-103E 848330-3214W-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 848330-3214W-1-103E Series: Trimpot® 3214 - Sealed Features: 10 kOhms Trimmer Potentiometer 5.0 Turn Package: Reel - TR Family Name: 3214W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3214W-1-103ECT, 3214W1103E, 3214W-103ECT, 3214W-103ETR, 3214W-103EDKR-NDR, 3214W-103ECT-NDR, 3214W-103EDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 848330-3214W-1-103E
Series: Trimpot® 3214 - Sealed
Features: 10 kOhms Trimmer Potentiometer 5.0 Turn
Package: Reel - TR
Family Name: 3214W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3214W-1-103ECT, 3214W1103E, 3214W-103ECT, 3214W-103ETR, 3214W-103EDKR-NDR, 3214W-103ECT-NDR, 3214W-103EDKR

Buy Now Datasheet
Trimmer Potentiometers - 2401562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401562
Trimmer Potentiometers 2401562
3214W top adj SMT cermet trimmer,10K 4mm

3214W top adj SMT cermet trimmer,10K 4mm

Supplier's Site
Trimmer Potentiometers - 2401562P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2401562P
Trimmer Potentiometers 2401562P
3214W top adj SMT cermet trimmer,10K 4mm

3214W top adj SMT cermet trimmer,10K 4mm

Supplier's Site
Trimmer Potentiometers - 1673545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673545
Trimmer Potentiometers 1673545
3214W top adj SMT cermet trimmer,10K 4mm

3214W top adj SMT cermet trimmer,10K 4mm

Supplier's Site
Trimmer;Cermet;Rest 10 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH - 70153437 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH
70153437
Trimmer;Cermet;Rest 10 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH 70153437
3214 Series 5-Turn Trimming Potentiometers 4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90. Sealed to Withstand Board Wash Processing Pick and Place Centering Design, with Flush Adjustment 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint Patent #5047746 Advanced Drive/Wiper Mechanism

3214 Series 5-Turn Trimming Potentiometers
4 mm square 5-turn, cermet, sealed trimmer. Resistance Tolerance: ±10%. Power Rating: 0.25 watt at 70°C. Dielectric Strength: 600 VAC. Temperature Range: –65°C to +150°C. Load Life: 1000 hours. Adjustment Tool: H-90.

  • Sealed to Withstand Board Wash Processing
  • Pick and Place Centering Design, with Flush Adjustment
  • 4 mm Design Meets EIA/EIAJ/IPC/VECI SMD Standard Trimmer Footprint
  • Patent #5047746 Advanced Drive/Wiper Mechanism
Supplier's Site
Trimmer Potentiometers - 3214W-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214W-1-103E
Trimmer Potentiometers 3214W-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3214W-1-103E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3214W-1-103E
Resistors >> Variable Resistors/Potentiometers 3214W-1-103E
±10% ±100ppm/°C 250mW 10kΩ SMD,4.8x5.1mm Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 10kΩ SMD,4.8x5.1mm Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns - 59K0381 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns
59K0381
Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns 59K0381
TRIMMER POTENTIOMETER 10KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 10Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9538 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9538
Trimmer Potentiometer, 10Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9538
TRIMMER POTENTIOMETER, 10KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 10K, 5 Turn, Smd; Track Resistance Bourns - 15J5598 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 5 Turn, Smd; Track Resistance Bourns
15J5598
Trimmer, 10K, 5 Turn, Smd; Track Resistance Bourns 15J5598
TRIMMER, 10K, 5 TURN, SMD; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 10K, 5 TURN, SMD; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3214W-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3214W-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3214W-1-103E
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-3214W-1-103E 3214W-103EDKR-ND 848330-3214W-1-103E 2401562 2401562P 70153437 3214W-1-103E 3214W-1-103E 59K0381 15J5598 3214W-1-103E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3214W-1-103E Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;SMD;Pwr-Rtg 0.25W;Dim 0.19inLx0.2inWx0.139inH Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns Trimmer, 10K, 5 Turn, Smd; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data