Bourns, Inc. Trimmer Potentiometers 3214W-1-101G

Description
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214W-1-101G-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-101G-ND
Trimmer Potentiometers 3214W-1-101G-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns - 10C0704 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
10C0704
Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns 10C0704
RES,Cermet,100Ohms,1 0+/-% Tol,-100,100ppm-TC,2 019-Case

RES,Cermet,100Ohms,10+/-% Tol,-100,100ppm-TC,2019-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214W-1-101G-ND 10C0704
Product Name Trimmer Potentiometers Res,cermet,100Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details