Bourns, Inc. 10 OHM 0.25W Trimmer Potentiometer 3214W-1-100E

Description
TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3214W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3214W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 OHM 0.25W Trimmer Potentiometer - 80-3214W-1-100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 0.25W Trimmer Potentiometer
80-3214W-1-100E
10 OHM 0.25W Trimmer Potentiometer 80-3214W-1-100E
TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3214W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-100E can be used for catalog matching and distributor lookup.

TRIMMER 10 OHM 0.25W J LEAD TOP Product overview: 3214W-1-100E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214W-1-100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214W-1-100ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-100ETR-ND
Trimmer Potentiometers 3214W-1-100ETR-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-100ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-100ECT-ND
Trimmer Potentiometers 3214W-1-100ECT-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214W-1-100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214W-1-100EDKR-ND
Trimmer Potentiometers 3214W-1-100EDKR-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns - 06X8834 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns
06X8834
Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns 06X8834
TRIMMER, POT, 10 OHM, 10%, 5TURN, SMD; Track Resistance:10ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 10 OHM, 10%, 5TURN, SMD; Track Resistance:10ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214W-1-100E 3214W-1-100ETR-ND 06X8834
Product Name 10 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet
Resistance Range 10 ohms 10 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers