Bourns, Inc. 50KOHM 0.25W Trimmer Potentiometer 3214J-1-503E

Description
TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM 0.25W Trimmer Potentiometer - 80-3214J-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM 0.25W Trimmer Potentiometer
80-3214J-1-503E
50KOHM 0.25W Trimmer Potentiometer 80-3214J-1-503E
TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3214J-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-503ETR-ND
Trimmer Potentiometers 3214J-503ETR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-503ECT-ND
Trimmer Potentiometers 3214J-503ECT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-503EDKR-ND
Trimmer Potentiometers 3214J-503EDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7964976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964976
Trimmer Potentiometers 7964976
3214J SMD Cermet Trimmer 50K 10% 4mm

3214J SMD Cermet Trimmer 50K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964976P
Trimmer Potentiometers 7964976P
3214J SMD Cermet Trimmer 50K 10% 4mm

3214J SMD Cermet Trimmer 50K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1669945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1669945
Trimmer Potentiometers 1669945
3214J SMD Cermet Trimmer 50K 10% 4mm

3214J SMD Cermet Trimmer 50K 10% 4mm

Supplier's Site
Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns - 58K3040 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns
58K3040
Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns 58K3040
TRIMMER POTENTIOMETER 50KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 50Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9530 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns
75K9530
Trimmer Potentiometer, 50Kohm, 10%, 1Turn, Smd, Full Reel; Trimpot Type Bourns 75K9530
TRIMMER POTENTIOMETER, 50KOHM, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM, 10%, 1TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214J-1-503E 3214J-503ETR-ND 7964976 7964976P 58K3040
Product Name 50KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 50Kohm 5Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details