TRIMMER 5K OHM 0.25W J LEAD SIDE Product overview: 3214J-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-502E can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 763157-3214J-1-502E
Series: Trimpot 3214 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 5k
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3214
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.146" H (4.80mm x 3.50mm x 3.71mm)
Alternative Parts (Cross-Reference): SM4A502; 44JR5KLFTB; 45JR5KLFT7;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: United States of America, Costa Rica
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
3214J SMD Cermet Trimmer 5K 10% 4mm
3214J SMD Cermet Trimmer 5K 10% 4mm
3214J SMD Cermet Trimmer 5K 10% 4mm
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
TRIMMER POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW RoHS Compliant: Yes
TRIMMER POTENTIOMETER 5K OHM 5 TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes
TRIMMER 5K OHM 0.25W J LEAD SIDE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3214J-1-502E | 763157-3214J-1-502E | 7964973P | 7964973 | 3214J-502ECT-ND | 52F6837 | 78M8800 | 3214J-1-502E |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers - 3214J-1-502E | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometer; Trimpot Type Bourns | Trimmer Potentiometer 5K Ohm 5 Turn Smd; Trimpot Type Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet | Cermet | ||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||||
| Operating DC Voltage | 300 volts | |||||||
| Operating AC Voltage | 300 volts | |||||||
| Operating Temperature | -65 to 150 C (-85 to 302 F) |