Bourns, Inc. Trimmer Potentiometers 3214J-1-501E

Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214J-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-501ECT-ND
Trimmer Potentiometers 3214J-501ECT-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-501ETR-ND
Trimmer Potentiometers 3214J-501ETR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-501EDKR-ND
Trimmer Potentiometers 3214J-501EDKR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, Full Reel; Trimpot Type Bourns - 52F6834 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, Full Reel; Trimpot Type Bourns
52F6834
Trimmer Potentiometer, Full Reel; Trimpot Type Bourns 52F6834
TRIMMER POTENTIOMETER, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer -000 Ohm 5Turn Smd; Trimpot Type Bourns - 78M8799 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer -000 Ohm 5Turn Smd; Trimpot Type Bourns
78M8799
Trimmer Potentiometer -000 Ohm 5Turn Smd; Trimpot Type Bourns 78M8799
TRIMMER POTENTIOMETER -000 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER -000 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214J-501ECT-ND 52F6834
Product Name Trimmer Potentiometers Trimmer Potentiometer, Full Reel; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers