Bourns, Inc. Trimmer Potentiometers 3214J-1-500E

Description
50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214J-1-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-500ETR-ND
Trimmer Potentiometers 3214J-1-500ETR-ND
50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

50 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 50 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns - 06X8831 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns
06X8831
Trimmer, Pot, 50 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns 06X8831
TRIMMER, POT, 50 OHM, 10%, 5TURN, SMD; Track Resistance:50ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3214J Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 50 OHM, 10%, 5TURN, SMD; Track Resistance:50ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3214J Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Res,cermet,50Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns - 04B2443 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
04B2443
Res,cermet,50Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns 04B2443
RES,Cermet,50Ohms,10 +/-% Tol,-100,100ppm-TC,1 819-Case

RES,Cermet,50Ohms,10+/-% Tol,-100,100ppm-TC,1819-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3214J-1-500ETR-ND 06X8831 04B2443
Product Name Trimmer Potentiometers Trimmer, Pot, 50 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns Res,cermet,50Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details