Bourns, Inc. Trimmer Potentiometers 3214J-1-204E

Description
3214J SMD Cermet Trimmer 200K 10% 4mm
Request a Quote Datasheet
Description
3214J SMD Cermet Trimmer 200K 10% 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7964958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964958P
Trimmer Potentiometers 7964958P
3214J SMD Cermet Trimmer 200K 10% 4mm

3214J SMD Cermet Trimmer 200K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964958
Trimmer Potentiometers 7964958
3214J SMD Cermet Trimmer 200K 10% 4mm

3214J SMD Cermet Trimmer 200K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1711080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1711080
Trimmer Potentiometers 1711080
3214J SMD Cermet Trimmer 200K 10% 4mm

3214J SMD Cermet Trimmer 200K 10% 4mm

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1329655-3214J-1-204E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1329655-3214J-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1329655-3214J-1-204E
Manufacturer: Bourns Inc. Win Source Part Number: 1329655-3214J-1-204E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: J Lead Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 200 kOhms ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3214J-1-204ETR,3214J 1204E,3214J-1-204EDK R,3214J-1-204ECT Base Product Number: 3214J RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1329655-3214J-1-204E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: J Lead
Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3214J-1-204ETR,3214J1204E,3214J-1-204EDKR,3214J-1-204ECT
Base Product Number: 3214J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Trimmer Potentiometers - 3214J-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-204ETR-ND
Trimmer Potentiometers 3214J-1-204ETR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-204EDKR-ND
Trimmer Potentiometers 3214J-1-204EDKR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-204ECT-ND
Trimmer Potentiometers 3214J-1-204ECT-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-1-204E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214J-1-204E
Trimmer Potentiometers 3214J-1-204E
TRIMMER 200K OHM 0.25W J LEAD

TRIMMER 200K OHM 0.25W J LEAD

Supplier's Site Datasheet
Trimmer, Potentiometer -000 Ohm 5Turn Smd; Trimpot Type Bourns - 78M8798 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer -000 Ohm 5Turn Smd; Trimpot Type Bourns
78M8798
Trimmer, Potentiometer -000 Ohm 5Turn Smd; Trimpot Type Bourns 78M8798
TRIMMER, POTENTIOMETER -000 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER -000 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns - 10C0701 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
10C0701
Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns 10C0701
RES,Cermet,200KOhms, 10+/-% Tol,-100,100ppm-TC,1 819-Case RoHS Compliant: Yes

RES,Cermet,200KOhms,10+/-% Tol,-100,100ppm-TC,1819-Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7964958P 7964958 1329655-3214J-1-204E 3214J-1-204ETR-ND 3214J-1-204E 78M8798 10C0701
Product Name Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer -000 Ohm 5Turn Smd; Trimpot Type Bourns Res,cermet,200Kohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data