Bourns, Inc. 20KOHM 0.25W Trimmer Potentiometer 3214J-1-203E

Description
TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20KOHM 0.25W Trimmer Potentiometer - 80-3214J-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20KOHM 0.25W Trimmer Potentiometer
80-3214J-1-203E
20KOHM 0.25W Trimmer Potentiometer 80-3214J-1-203E
TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214J-1-203E
763156-3214J-1-203E
Trimmer Potentiometers - 3214J-1-203E 763156-3214J-1-203E
Manufacturer: Bourns Inc. Win Source Part Number: 763156-3214J-1-203E Series: Trimpot 3214 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 20k Number of Turns: 5 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3214 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.146" H (4.80mm x 3.50mm x 3.71mm) Alternative Parts (Cross-Reference): 44JR20KT7; TSM43ZJ203KR10; SM-43A203; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763156-3214J-1-203E
Series: Trimpot 3214 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 20k
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3214
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.146" H (4.80mm x 3.50mm x 3.71mm)
Alternative Parts (Cross-Reference): 44JR20KT7; TSM43ZJ203KR10; SM-43A203;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3214J-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-203EDKR-ND
Trimmer Potentiometers 3214J-203EDKR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-203ETR-ND
Trimmer Potentiometers 3214J-203ETR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-203ECT-ND
Trimmer Potentiometers 3214J-203ECT-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 20K Ohm 5 Turn Smd; Trimpot Type Bourns - 78M8797 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20K Ohm 5 Turn Smd; Trimpot Type Bourns
78M8797
Trimmer Potentiometer 20K Ohm 5 Turn Smd; Trimpot Type Bourns 78M8797
TRIMMER POTENTIOMETER 20K OHM 5 TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20K OHM 5 TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimpot Type Bourns - 52F6839 - Newark, An Avnet Company
Chicago, IL, United States
Trimpot Type Bourns
52F6839
Trimpot Type Bourns 52F6839
Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; Power Rating:250mW; Product Length:4.8mm RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3214J-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214J-1-203E
Trimmer Potentiometers 3214J-1-203E
TRIMMER 20KOHM 0.25W J LEAD SIDE

TRIMMER 20KOHM 0.25W J LEAD SIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3214J-1-203E 763156-3214J-1-203E 3214J-203EDKR-ND 78M8797 52F6839 3214J-1-203E
Product Name 20KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3214J-1-203E Trimmer Potentiometers Trimmer Potentiometer 20K Ohm 5 Turn Smd; Trimpot Type Bourns Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers