Bourns, Inc. Trimmer Potentiometers 3214J-1-200E

Description
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214J-1-200ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-200ECT-ND
Trimmer Potentiometers 3214J-1-200ECT-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-1-200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-200EDKR-ND
Trimmer Potentiometers 3214J-1-200EDKR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-1-200ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-200ETR-ND
Trimmer Potentiometers 3214J-1-200ETR-ND
20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

20 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
20 OHM 0.25W Trimmer Potentiometer - 80-3214J-1-200E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3214J-1-200E
20 OHM 0.25W Trimmer Potentiometer 80-3214J-1-200E
TRIMMER 20 OHM 0.25W J LEAD SIDE Product overview: 3214J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-200E can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W J LEAD SIDE Product overview: 3214J-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214J-1-200E
906546-3214J-1-200E
Trimmer Potentiometers - 3214J-1-200E 906546-3214J-1-200E
Manufacturer: Bourns Inc. Win Source Part Number: 906546-3214J-1-200E Series: Trimpot® 3214 - Sealed Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3214J Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3214J1200E, 3214J-1-200ECT, 3214J-1-200EDKR, 3214J-1-200ETR

Manufacturer: Bourns Inc.
Win Source Part Number: 906546-3214J-1-200E
Series: Trimpot® 3214 - Sealed
Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Side Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3214J
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3214J1200E, 3214J-1-200ECT, 3214J-1-200EDKR, 3214J-1-200ETR

Buy Now Datasheet
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns - 10C0700 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
10C0700
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns 10C0700
RES,Cermet,20Ohms,10 +/-% Tol,-100,100ppm-TC,1 819-Case

RES,Cermet,20Ohms,10+/-% Tol,-100,100ppm-TC,1819-Case

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214J-1-200ECT-ND 80-3214J-1-200E 906546-3214J-1-200E 10C0700
Product Name Trimmer Potentiometers 20 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3214J-1-200E Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers