Bourns, Inc. Trimmer Potentiometers 3214J-1-105E

Description
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3214J-1-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214J-1-105ETR-ND
Trimmer Potentiometers 118-3214J-1-105ETR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3214J-1-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214J-1-105EDKR-ND
Trimmer Potentiometers 118-3214J-1-105EDKR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3214J-1-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214J-1-105ECT-ND
Trimmer Potentiometers 118-3214J-1-105ECT-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3214J-1-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214J-1-105E
0.25W Trimmer Potentiometer 80-3214J-1-105E
TRIMMER 1M OHM 0.25W J LEAD SIDE Product overview: 3214J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.25W J LEAD SIDE Product overview: 3214J-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns - 10C0699 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns
10C0699
Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns 10C0699
RES,Cermet,1MOhms,10 +/-% Tol,-100,100ppm-TC,1 819-Case

RES,Cermet,1MOhms,10+/-% Tol,-100,100ppm-TC,1819-Case

Supplier's Site
Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns - 06X8826 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns
06X8826
Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns 06X8826
TRIMMER, POT, 1M, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1M, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3214J-1-105ETR-ND 80-3214J-1-105E 10C0699 06X8826
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Res,cermet,1Mohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Bourns Trimmer, Pot, 1M, 5Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details