Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer 3214J-1-103E

Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-3214J-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3214J-1-103E
10KOHM 0.25W Trimmer Potentiometer 80-3214J-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 3214J-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7964932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964932P
Trimmer Potentiometers 7964932P
3214J SMD Cermet Trimmer 10K 10% 4mm

3214J SMD Cermet Trimmer 10K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964932
Trimmer Potentiometers 7964932
3214J SMD Cermet Trimmer 10K 10% 4mm

3214J SMD Cermet Trimmer 10K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1669935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1669935
Trimmer Potentiometers 1669935
3214J SMD Cermet Trimmer 10K 10% 4mm

3214J SMD Cermet Trimmer 10K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 3214J-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-103EDKR-ND
Trimmer Potentiometers 3214J-103EDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-103ECT-ND
Trimmer Potentiometers 3214J-103ECT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-103ETR-ND
Trimmer Potentiometers 3214J-103ETR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer;Cermet;Rest 10 Kilohms;SMD;5 Turns;Pwr-Rtg 0.25W - 70154137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;SMD;5 Turns;Pwr-Rtg 0.25W
70154137
Trimmer;Cermet;Rest 10 Kilohms;SMD;5 Turns;Pwr-Rtg 0.25W 70154137
Trimmer;Cermet;Rest 10 Kilohms;SMD;5 Turns;Pwr-Rtg 0.25W

Trimmer;Cermet;Rest 10 Kilohms;SMD;5 Turns;Pwr-Rtg 0.25W

Supplier's Site
Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns - 59K0379 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns
59K0379
Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns 59K0379
TRIMMER POTENTIOMETER 10KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 5 Turn, 10Kr, 0.25W; Track Resistance Bourns - 47Y7236 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 5 Turn, 10Kr, 0.25W; Track Resistance Bourns
47Y7236
Trimmer, 5 Turn, 10Kr, 0.25W; Track Resistance Bourns 47Y7236
TRIMMER, 5 TURN, 10KR, 0.25W; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 5 TURN, 10KR, 0.25W; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 10Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns - 75K9517 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns
75K9517
Trimmer Potentiometer, 10Kohm, 10%, 5Turn, Smd, Full Reel; Trimpot Type Bourns 75K9517
TRIMMER POTENTIOMETER, 10KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM, 10%, 5TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3214J-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3214J-1-103E
Trimmer Potentiometers 3214J-1-103E
TRIMMER 10KOHM 0.25W J LEAD SIDE

TRIMMER 10KOHM 0.25W J LEAD SIDE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3214J-1-103E 7964932P 7964932 3214J-103EDKR-ND 70154137 59K0379 47Y7236 3214J-1-103E
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;SMD;5 Turns;Pwr-Rtg 0.25W Trimmer Potentiometer 10Kohm 5Turn Smd; Trimpot Type Bourns Trimmer, 5 Turn, 10Kr, 0.25W; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data