Bourns, Inc. Trimmer Potentiometers 3214J-1-102E

Description
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214J-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-102ETR-ND
Trimmer Potentiometers 3214J-102ETR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-102EDKR-ND
Trimmer Potentiometers 3214J-102EDKR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-102ECT-ND
Trimmer Potentiometers 3214J-102ECT-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7964939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964939P
Trimmer Potentiometers 7964939P
3214J SMD Cermet Trimmer 1K 10% 4mm

3214J SMD Cermet Trimmer 1K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964939
Trimmer Potentiometers 7964939
3214J SMD Cermet Trimmer 1K 10% 4mm

3214J SMD Cermet Trimmer 1K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1669937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1669937
Trimmer Potentiometers 1669937
3214J SMD Cermet Trimmer 1K 10% 4mm

3214J SMD Cermet Trimmer 1K 10% 4mm

Supplier's Site
0.25W Trimmer Potentiometer - 80-3214J-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214J-1-102E
0.25W Trimmer Potentiometer 80-3214J-1-102E
TRIMMER 1K OHM 0.25W J LEAD SIDE Product overview: 3214J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W J LEAD SIDE Product overview: 3214J-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214J-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214J-1-102E
763155-3214J-1-102E
Trimmer Potentiometers - 3214J-1-102E 763155-3214J-1-102E
Manufacturer: Bourns Inc. Win Source Part Number: 763155-3214J-1-102E Series: Trimpot 3214 - Sealed Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1k Number of Turns: 5 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3214 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.146" H (4.80mm x 3.50mm x 3.71mm) Alternative Parts (Cross-Reference): TSM43ZJ102KR10; SM-42A102; SM-43A102; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 763155-3214J-1-102E
Series: Trimpot 3214 - Sealed
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1k
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3214
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.146" H (4.80mm x 3.50mm x 3.71mm)
Alternative Parts (Cross-Reference): TSM43ZJ102KR10; SM-42A102; SM-43A102;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3214J-1-102E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3214J-1-102E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3214J-1-102E
TRIMMER 1K OHM 0.25W J LEAD SIDE

TRIMMER 1K OHM 0.25W J LEAD SIDE

Supplier's Site
Trimmer Potentiometer 1Kohm 5Turn Smd; Trimpot Type Bourns - 58K3039 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 5Turn Smd; Trimpot Type Bourns
58K3039
Trimmer Potentiometer 1Kohm 5Turn Smd; Trimpot Type Bourns 58K3039
TRIMMER POTENTIOMETER 1KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:-RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 1Kohm, 5Turn, Smd; Trimpot Type Bourns - 41Y1387 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 1Kohm, 5Turn, Smd; Trimpot Type Bourns
41Y1387
Pot, Trimmer, 1Kohm, 5Turn, Smd; Trimpot Type Bourns 41Y1387
POT, TRIMMER, 1KOHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

POT, TRIMMER, 1KOHM, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1Kohm, 10%, 5Turn, Smd; Track Resistance Bourns - 06X8825 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1Kohm, 10%, 5Turn, Smd; Track Resistance Bourns
06X8825
Trimmer, Pot, 1Kohm, 10%, 5Turn, Smd; Track Resistance Bourns 06X8825
TRIMMER, POT, 1KOHM, 10%, 5TURN, SMD; Track Resistance:1kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 1KOHM, 10%, 5TURN, SMD; Track Resistance:1kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3214 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 3214J-102ETR-ND 7964939P 7964939 80-3214J-1-102E 763155-3214J-1-102E 3214J-1-102E 58K3039 41Y1387 06X8825
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3214J-1-102E Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 1Kohm 5Turn Smd; Trimpot Type Bourns Pot, Trimmer, 1Kohm, 5Turn, Smd; Trimpot Type Bourns Trimmer, Pot, 1Kohm, 10%, 5Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details