Bourns, Inc. Trimmer Potentiometers 3214J-1-101E

Description
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214J-101EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-101EDKR-ND
Trimmer Potentiometers 3214J-101EDKR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-101ETR-ND
Trimmer Potentiometers 3214J-101ETR-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214J-101ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-101ECT-ND
Trimmer Potentiometers 3214J-101ECT-ND
100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7964920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964920P
Trimmer Potentiometers 7964920P
Bourns 3214J-1-101E

Bourns 3214J-1-101E

Supplier's Site
Trimmer Potentiometers - 7964920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964920
Trimmer Potentiometers 7964920
Bourns 3214J-1-101E

Bourns 3214J-1-101E

Supplier's Site
Trimmer Potentiometers - 1669948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1669948
Trimmer Potentiometers 1669948
Bourns 3214J-1-101E

Bourns 3214J-1-101E

Supplier's Site
Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns - 58K3038 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns
58K3038
Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns 58K3038
TRIMMER POTENTIOMETER 100 OHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 100 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns - 87W6069 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns
87W6069
Trimmer Potentiometer, 100 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns 87W6069
TRIMMER POTENTIOMETER, 100 OHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM, 10%, 5TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3214J-101EDKR-ND 7964920P 7964920 58K3038 87W6069
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometer, 100 Ohm, 10%, 5Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details