Bourns, Inc. Trimmer Potentiometers 3214J-1-100E

Description
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214J-1-100ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214J-1-100ETR-ND
Trimmer Potentiometers 3214J-1-100ETR-ND
10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

10 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns - 06X8824 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns
06X8824
Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns 06X8824
TRIMMER, POT, 10 OHM, 10%, 5TURN, SMD; Track Resistance:10ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3214J Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 10 OHM, 10%, 5TURN, SMD; Track Resistance:10ohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3214J Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214J-1-100ETR-ND 06X8824
Product Name Trimmer Potentiometers Trimmer, Pot, 10 Ohm, 10%, 5Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers