Bourns, Inc. 0.25W Trimmer Potentiometer 3214G-1-502E

Description
TRIMMER 5K OHM 0.25W GW SIDE ADJ Product overview: 3214G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.25W GW SIDE ADJ Product overview: 3214G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3214G-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214G-1-502E
0.25W Trimmer Potentiometer 80-3214G-1-502E
TRIMMER 5K OHM 0.25W GW SIDE ADJ Product overview: 3214G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W GW SIDE ADJ Product overview: 3214G-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1195545-3214G-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1195545-3214G-1-502E
Win Source Part Number: 1195545-3214G-1-502E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Termination Style: Gull Wing Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 5 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Alternative Parts (Cross-Reference): 3214G-1-502E.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3214G-1-502ETR,3214G -1-502EDKR,3214G-1-5 02ECT,3214G1502E Base Product Number: 3214G

Win Source Part Number: 1195545-3214G-1-502E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3214 - Sealed
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
Alternative Parts (Cross-Reference): 3214G-1-502E.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3214G-1-502ETR,3214G-1-502EDKR,3214G-1-502ECT,3214G1502E
Base Product Number: 3214G

Buy Now Datasheet
Trimmer Potentiometers - 3214G-1-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-502ETR-ND
Trimmer Potentiometers 3214G-1-502ETR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214G-1-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-502EDKR-ND
Trimmer Potentiometers 3214G-1-502EDKR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214G-1-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-502ECT-ND
Trimmer Potentiometers 3214G-1-502ECT-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns - 58K3037 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns
58K3037
Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns 58K3037
TRIMMER POTENTIOMETER 5KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214G-1-502E 1195545-3214G-1-502E 3214G-1-502ETR-ND 58K3037
Product Name 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 5Kohm 5Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details