Bourns, Inc. 200 OHM 0.25W Trimmer Potentiometer 3214G-1-201E

Description
TRIMMER 200 OHM 0.25W GW SIDE Product overview: 3214G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200 OHM 0.25W GW SIDE Product overview: 3214G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-201E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 OHM 0.25W Trimmer Potentiometer - 80-3214G-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.25W Trimmer Potentiometer
80-3214G-1-201E
200 OHM 0.25W Trimmer Potentiometer 80-3214G-1-201E
TRIMMER 200 OHM 0.25W GW SIDE Product overview: 3214G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.25W GW SIDE Product overview: 3214G-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214G-1-201E
763154-3214G-1-201E
Trimmer Potentiometers - 3214G-1-201E 763154-3214G-1-201E
Manufacturer: Bourns Inc. Win Source Part Number: 763154-3214G-1-201E Series: Trimpot 3214 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 200 Number of Turns: 5 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3214 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.154" H (4.80mm x 3.50mm x 3.90mm) Alternative Parts (Cross-Reference): SM-42B200; SM-4EB201; 44GR200LFT13; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763154-3214G-1-201E
Series: Trimpot 3214 - Sealed
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 200
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3214
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.154" H (4.80mm x 3.50mm x 3.90mm)
Alternative Parts (Cross-Reference): SM-42B200; SM-4EB201; 44GR200LFT13;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3214G-1-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-201ETR-ND
Trimmer Potentiometers 3214G-1-201ETR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns - 52F6825 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
52F6825
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns 52F6825
RES,Cermet,200Ohms,1 0+/-% Tol,-100,100ppm-TC,1 819-Case RoHS Compliant: Yes

RES,Cermet,200Ohms,10+/-% Tol,-100,100ppm-TC,1819-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214G-1-201E 763154-3214G-1-201E 3214G-1-201ETR-ND 52F6825
Product Name 200 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3214G-1-201E Trimmer Potentiometers Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,1819-Case Rohs Compliant Bourns
Resistance Range 200 ohms 200 ohms 200 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data