Bourns, Inc. 0.25W Trimmer Potentiometer 3214G-1-104E

Description
TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3214G-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3214G-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3214G-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214G-1-104E
0.25W Trimmer Potentiometer 80-3214G-1-104E
TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3214G-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3214G-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3214G-1-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214G-1-104ECT-ND
Trimmer Potentiometers 118-3214G-1-104ECT-ND
TRIMMER 100K OHM 0.25W GW SIDE

TRIMMER 100K OHM 0.25W GW SIDE

Buy Now Datasheet
Trimmer Potentiometers - 118-3214G-1-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214G-1-104EDKR-ND
Trimmer Potentiometers 118-3214G-1-104EDKR-ND
TRIMMER 100K OHM 0.25W GW SIDE

TRIMMER 100K OHM 0.25W GW SIDE

Buy Now Datasheet
Trimmer Potentiometers - 118-3214G-1-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3214G-1-104ETR-ND
Trimmer Potentiometers 118-3214G-1-104ETR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 100Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns - 58K3036 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 100Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns
58K3036
Trimmer, Potentiometer 100Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns 58K3036
TRIMMER, POTENTIOMETER 100KOHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 100KOHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214G-1-104E 118-3214G-1-104ECT-ND 58K3036
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer 100Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 100000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data