Bourns, Inc. Trimmer Potentiometers 3214G-1-102E

Description
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3214G-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-102ETR-ND
Trimmer Potentiometers 3214G-1-102ETR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214G-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-102EDKR-ND
Trimmer Potentiometers 3214G-1-102EDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3214G-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-102ECT-ND
Trimmer Potentiometers 3214G-1-102ECT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3214G-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3214G-1-102E
0.25W Trimmer Potentiometer 80-3214G-1-102E
TRIMMER 1K OHM 0.25W GW SIDE ADJ Product overview: 3214G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W GW SIDE ADJ Product overview: 3214G-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 1Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns - 58K3035 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns
58K3035
Trimmer Potentiometer 1Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns 58K3035
TRIMMER POTENTIOMETER 1KOHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3214G-1-102ETR-ND 80-3214G-1-102E 58K3035
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 1Kohm 5Turn Smd, Full Reel; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details