Bourns, Inc. 100 OHM 0.25W Trimmer Potentiometer 3214G-1-101E

Description
TRIMMER 100 OHM 0.25W GW SIDE Product overview: 3214G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-101E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.25W GW SIDE Product overview: 3214G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-101E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.25W Trimmer Potentiometer - 80-3214G-1-101E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3214G-1-101E
100 OHM 0.25W Trimmer Potentiometer 80-3214G-1-101E
TRIMMER 100 OHM 0.25W GW SIDE Product overview: 3214G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-101E can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W GW SIDE Product overview: 3214G-1-101E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3214G-1-101E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3214G-1-101E
763153-3214G-1-101E
Trimmer Potentiometers - 3214G-1-101E 763153-3214G-1-101E
Manufacturer: Bourns Inc. Win Source Part Number: 763153-3214G-1-101E Series: Trimpot 3214 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100 Number of Turns: 5 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3214 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.154" H (4.80mm x 3.50mm x 3.90mm) Alternative Parts (Cross-Reference): SM-4ETB100; SM-42TB101; 45GR100LFTB; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763153-3214G-1-101E
Series: Trimpot 3214 - Sealed
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 100
Number of Turns: 5
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3214
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.154" H (4.80mm x 3.50mm x 3.90mm)
Alternative Parts (Cross-Reference): SM-4ETB100; SM-42TB101; 45GR100LFTB;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3214G-1-101ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3214G-1-101ETR-ND
Trimmer Potentiometers 3214G-1-101ETR-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 5 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns - 58K3034 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns
58K3034
Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns 58K3034
TRIMMER POTENTIOMETER 100 OHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 5TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3214G-1-101E 763153-3214G-1-101E 3214G-1-101ETR-ND 58K3034
Product Name 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3214G-1-101E Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 5Turn Smd, Full Reel; Trimpot Type Bourns
Resistance Range 100 ohms 100 ohms 100 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers