Bourns, Inc. Trimmer Potentiometers 3059Y-1-504LF

Description
500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059Y-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-504LF-ND
Trimmer Potentiometers 3059Y-504LF-ND
500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

500 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1199270-3059Y-1-504LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1199270-3059Y-1-504LF
Win Source Part Number: 1199270-3059Y-1-504L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3059 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 20 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Number of Turns: 22 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 kOhms Mounting Type: Chassis Mount Dimension: Rectangular - 0.315" x 0.190" Face (8.00mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3059Y-504LF,3059Y150 4LF,3059Y-1-504LF-ND Base Product Number: 3059Y

Win Source Part Number: 1199270-3059Y-1-504LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3059 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 20
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Number of Turns: 22
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 kOhms
Mounting Type: Chassis Mount
Dimension: Rectangular - 0.315" x 0.190" Face (8.00mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3059Y-504LF,3059Y1504LF,3059Y-1-504LF-ND
Base Product Number: 3059Y

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3059Y-504LF-ND 1199270-3059Y-1-504LF
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5222BRZ1M - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0138 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Potentiometer - 1096452 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 15 ohms
View Details