Bourns, Inc. Trimmer Potentiometers 3059Y-1-503MLF

Description
50 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
50 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059Y-1-503MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-1-503MLF-ND
Trimmer Potentiometers 3059Y-1-503MLF-ND
50 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

50 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,50Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7503 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7503
Res,cermet,50Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7503
RES,Cermet,50KOhms,1 0+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,50KOhms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059Y-1-503MLF-ND 32K7503
Product Name Trimmer Potentiometers Res,cermet,50Kohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers