Bourns, Inc. 1W Trimmer Potentiometer 3059Y-1-503LF

Description
TRIMMER 50K OHM 1W PC PIN SIDE Product overview: 3059Y-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50K OHM 1W PC PIN SIDE Product overview: 3059Y-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-503LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Trimmer Potentiometer - 80-3059Y-1-503LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-3059Y-1-503LF
1W Trimmer Potentiometer 80-3059Y-1-503LF
TRIMMER 50K OHM 1W PC PIN SIDE Product overview: 3059Y-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-503LF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 1W PC PIN SIDE Product overview: 3059Y-1-503LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-503LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3059Y-503LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-503LF-ND
Trimmer Potentiometers 3059Y-503LF-ND
50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

50 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
TRIMMER;CERMET;REST 50 KILOHMS;PCB;22 TURNS;PWR 1W;DIM 1.25INLX0.19INWX0.315INH - 70154801 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 50 KILOHMS;PCB;22 TURNS;PWR 1W;DIM 1.25INLX0.19INWX0.315INH
70154801
TRIMMER;CERMET;REST 50 KILOHMS;PCB;22 TURNS;PWR 1W;DIM 1.25INLX0.19INWX0.315INH 70154801
TRIMMER;CERMET;REST 50 KILOHMS;PCB;22 TURNS;PWR 1W;DIM 1.25INLX0.19INWX0.31 5INH

TRIMMER;CERMET;REST 50 KILOHMS;PCB;22 TURNS;PWR 1W;DIM 1.25INLX0.19INWX0.315INH

Supplier's Site
Trimmer Potentiometer, 50Kohm 22Turn Through Hole; Trimpot Type Bourns - 32K7502 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 22Turn Through Hole; Trimpot Type Bourns
32K7502
Trimmer Potentiometer, 50Kohm 22Turn Through Hole; Trimpot Type Bourns 32K7502
TRIMMER POTENTIOMETER, 50KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 50K, 10%, 22Turn, Th; Track Resistance Bourns - 39K1933 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50K, 10%, 22Turn, Th; Track Resistance Bourns
39K1933
Trimmer, Pot, 50K, 10%, 22Turn, Th; Track Resistance Bourns 39K1933
TRIMMER, POT, 50K, 10%, 22TURN, TH; Track Resistance:50kohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 50K, 10%, 22TURN, TH; Track Resistance:50kohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3059Y-1-503LF 3059Y-503LF-ND 70154801 32K7502 39K1933
Product Name 1W Trimmer Potentiometer Trimmer Potentiometers TRIMMER;CERMET;REST 50 KILOHMS;PCB;22 TURNS;PWR 1W;DIM 1.25INLX0.19INWX0.315INH Trimmer Potentiometer, 50Kohm 22Turn Through Hole; Trimpot Type Bourns Trimmer, Pot, 50K, 10%, 22Turn, Th; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 50000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details