Bourns, Inc. Trimmer Potentiometers - 3059Y-1-501LF 3059Y-1-501LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 846137-3059Y-1-501LF Series: Trimpot® 3059 - Sealed Features: 500 Ohms Trimmer Potentiometer 22.0 Turn Package: Tube Family Name: 3059Y Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3059Y-501LF, 3059Y-1-501LF-ND, 3059Y1501LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 846137-3059Y-1-501LF Series: Trimpot® 3059 - Sealed Features: 500 Ohms Trimmer Potentiometer 22.0 Turn Package: Tube Family Name: 3059Y Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3059Y-501LF, 3059Y-1-501LF-ND, 3059Y1501LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3059Y-1-501LF
846137-3059Y-1-501LF
Trimmer Potentiometers - 3059Y-1-501LF 846137-3059Y-1-501LF
Manufacturer: Bourns Inc. Win Source Part Number: 846137-3059Y-1-501LF Series: Trimpot® 3059 - Sealed Features: 500 Ohms Trimmer Potentiometer 22.0 Turn Package: Tube Family Name: 3059Y Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3059Y-501LF, 3059Y-1-501LF-ND, 3059Y1501LF

Manufacturer: Bourns Inc.
Win Source Part Number: 846137-3059Y-1-501LF
Series: Trimpot® 3059 - Sealed
Features: 500 Ohms Trimmer Potentiometer 22.0 Turn
Package: Tube
Family Name: 3059Y
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3059Y-501LF, 3059Y-1-501LF-ND, 3059Y1501LF

Buy Now Datasheet
500 OHM 1W Trimmer Potentiometer - 80-3059Y-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 1W Trimmer Potentiometer
80-3059Y-1-501LF
500 OHM 1W Trimmer Potentiometer 80-3059Y-1-501LF
TRIMMER 500 OHM 1W PC PIN SIDE Product overview: 3059Y-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 1W PC PIN SIDE Product overview: 3059Y-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3059Y-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3059Y-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-501LF-ND
Trimmer Potentiometers 3059Y-501LF-ND
500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

500 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 22 Turn 500R; Track Resistance Bourns - 39K1931 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 22 Turn 500R; Track Resistance Bourns
39K1931
Trimmer, 22 Turn 500R; Track Resistance Bourns 39K1931
TRIMMER, 22 TURN 500R; Track Resistance:500ohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 22 TURN 500R; Track Resistance:500ohm; No. of Turns:22Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3059 Series; Power Rating:1W; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3059Y-1-501LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3059Y-1-501LF
Trimmer Potentiometers 3059Y-1-501LF
TRIMMER 500 OHM 1W PC PIN SIDE

TRIMMER 500 OHM 1W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 846137-3059Y-1-501LF 80-3059Y-1-501LF 3059Y-501LF-ND 39K1931 3059Y-1-501LF
Product Name Trimmer Potentiometers - 3059Y-1-501LF 500 OHM 1W Trimmer Potentiometer Trimmer Potentiometers Trimmer, 22 Turn 500R; Track Resistance Bourns Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Unlock Full Specs
to access all available technical data