Bourns, Inc. Trimmer Potentiometers 3059Y-1-221LF

Description
220 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
220 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059Y-1-221LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-1-221LF-ND
Trimmer Potentiometers 3059Y-1-221LF-ND
220 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

220 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer-1 1/4 Rectangular Mt Cermet Rohs Compliant Bourns - 33M2561 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1 1/4 Rectangular Mt Cermet Rohs Compliant Bourns
33M2561
Trimmer-1 1/4 Rectangular Mt Cermet Rohs Compliant Bourns 33M2561
TRIMMER-1 1/4 RECTANGULAR MT CERMET ROHS COMPLIANT: YES

TRIMMER-1 1/4 RECTANGULAR MT CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059Y-1-221LF-ND 33M2561
Product Name Trimmer Potentiometers Trimmer-1 1/4 Rectangular Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details