Bourns, Inc. Trimmer Potentiometers 3059Y-1-203

Description
20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059Y-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-203-ND
Trimmer Potentiometers 3059Y-203-ND
20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 22Turn Through Hole; Trimpot Type Bourns - 01F8587 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 22Turn Through Hole; Trimpot Type Bourns
01F8587
Trimmer Potentiometer, 20Kohm 22Turn Through Hole; Trimpot Type Bourns 01F8587
TRIMMER POTENTIOMETER, 20KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: No

TRIMMER POTENTIOMETER, 20KOHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059Y-203-ND 01F8587
Product Name Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 22Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Bolt-on Chassis ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers