Bourns, Inc. Trimmer Potentiometers 3059Y-1-201MLF

Description
200 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet
Description
200 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3059Y-1-201MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3059Y-1-201MLF-ND
Trimmer Potentiometers 3059Y-1-201MLF-ND
200 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

200 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 22 Turn Side Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 32K7483 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
32K7483
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 32K7483
RES,Cermet,200Ohms,1 0+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

RES,Cermet,200Ohms,10+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3059Y-1-201MLF-ND 32K7483
Product Name Trimmer Potentiometers Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details