200 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Cermet 22 Turn Side Adjustment
Manufacturer: Bourns Inc.
Win Source Part Number: 763083-3059Y-1-201LF
Series: Trimpot 3059 - Sealed
Packaging: Tube
Termination Style: PC Pins
Mounting: Chassis Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 200
Number of Turns: 22
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3059
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.315" x 0.190" Face x 1.250" L (8.00mm x 4.83mm x 31.75mm)
Alternative Parts (Cross-Reference): PV22S201A01B00; PV22S201C01B00; PV22Y201C01B00; ;
Introduction Date: September 25, 1997
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
TRIMMER POTENTIOMETER, 200 OHM 22TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:22Turns; Power Rating:1W RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3059Y-201LF-ND | 763083-3059Y-1-201LF | 32K7482 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 3059Y-1-201LF | Trimmer Potentiometer, 200 Ohm 22Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | Bolt-on Chassis | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |
| Resistance Range | 200 ohms | 200 ohms |